Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I MS3110P14-12S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3110P14-12S
MIL Spec Connector - MIL-DTL-26482 I MS3110P14-12S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 14, 12Pos, Wall; Military Specification Amphenol Industrial - 90J0337 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 14, 12Pos, Wall; Military Specification Amphenol Industrial
90J0337
Circular Connector Rcpt, Size 14, 12Pos, Wall; Military Specification Amphenol Industrial 90J0337
CIRCULAR CONNECTOR RCPT, SIZE 14, 12POS, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 14, 12POS, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site
Pt 12C 8#20 4#16 Skt Recp Rohs Compliant Amphenol - 64W6335 - Newark, An Avnet Company
Chicago, IL, United States
Pt 12C 8#20 4#16 Skt Recp Rohs Compliant Amphenol
64W6335
Pt 12C 8#20 4#16 Skt Recp Rohs Compliant Amphenol 64W6335
PT 12C 8#20 4#16 SKT RECP ROHS COMPLIANT: NO

PT 12C 8#20 4#16 SKT RECP ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3110P14-12S 90J0337 64W6335
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 14, 12Pos, Wall; Military Specification Amphenol Industrial Pt 12C 8#20 4#16 Skt Recp Rohs Compliant Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190806 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details