Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I MS3110P14-12P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3110P14-12P
MIL Spec Connector - MIL-DTL-26482 I MS3110P14-12P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 14, 12Pos, Wall; Connector Type Amphenol Industrial - 90J0336 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 14, 12Pos, Wall; Connector Type Amphenol Industrial
90J0336
Circular Connector Rcpt, Size 14, 12Pos, Wall; Connector Type Amphenol Industrial 90J0336
CIRCULAR CONNECTOR RCPT, SIZE 14, 12POS, WALL; Connector Type:Circular Military; Series:MS3110; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:14 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 14, 12POS, WALL; Connector Type:Circular Military; Series:MS3110; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:14 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3110P14-12P 90J0336
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 14, 12Pos, Wall; Connector Type Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 77 Degrees
Termination Crimp
View Details