CONNECTOR
Connector
PT 4C 4#20 PIN RECP
Amphenol® MS Series MIL-C-26482, Series 1 Solder Type Connectors, Wall Mounting Receptacles
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
The solder contact miniature cylindrical connectors meet the most critical application needs. Design versatility combined with high reliability performance makes these series of miniature cylindrical connectors ideal for environmental sealing or pressuriz
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, WALL; Military Specification:MIL-DT
| Powell Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3110F8-4P | MS3110F8-4P | 70010423 | 96J9972 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | connector,metal circ,class f,wall recept w/cable clamp,sz 8,4#20 solder pin cont | Circular Connector, Receptacle, Size 8, 4 Position, Wall; Military Specification Amphenol Aerospace | |
| Connector Type | Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Geometry | Straight | |||
| Termination | Solder | |||
| Mounting | Flanged |