Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3110F22-55P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3110F22-55P
MIL Spec Connector - MIL-DTL-26482 I MS3110F22-55P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 22, 55Pos, Wall; Military Specification Amphenol Industrial - 90J0317 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 22, 55Pos, Wall; Military Specification Amphenol Industrial
90J0317
Circular Connector Rcpt, Size 22, 55Pos, Wall; Military Specification Amphenol Industrial 90J0317
CIRCULAR CONNECTOR RCPT, SIZE 22, 55POS, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 22, 55POS, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3110F22-55P 90J0317
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 22, 55Pos, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SMA Female Straight 2 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-2H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
DIN 41612 - 39-XC5B-0131-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers