Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3110F14-19P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3110F14-19P
MIL Spec Connector - MIL-DTL-26482 I MS3110F14-19P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 14, 19Pos, Wall; Military Specification Amphenol Industrial - 90J0291 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 14, 19Pos, Wall; Military Specification Amphenol Industrial
90J0291
Circular Connector Rcpt, Size 14, 19Pos, Wall; Military Specification Amphenol Industrial 90J0291
CIRCULAR CONNECTOR RCPT, SIZE 14, 19POS, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 14, 19POS, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Pt 19C 19#20 Pin Recp Rohs Compliant Amphenol Industrial - 19M7770 - Newark, An Avnet Company
Chicago, IL, United States
Pt 19C 19#20 Pin Recp Rohs Compliant Amphenol Industrial
19M7770
Pt 19C 19#20 Pin Recp Rohs Compliant Amphenol Industrial 19M7770
PT 19C 19#20 PIN RECP ROHS COMPLIANT: NO

PT 19C 19#20 PIN RECP ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3110F14-19P 90J0291 19M7770
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 14, 19Pos, Wall; Military Specification Amphenol Industrial Pt 19C 19#20 Pin Recp Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data