Amphenol Industrial Circular Connector Receptacle, Size 12, 10 Position, Wall; Military Specification Amphenol Industrial MS3110F12-10PY

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 12, 10 Position, Wall; Military Specification Amphenol Industrial - 96J9954 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 10 Position, Wall; Military Specification Amphenol Industrial
96J9954
Circular Connector Receptacle, Size 12, 10 Position, Wall; Military Specification Amphenol Industrial 96J9954
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J9954
Product Name Circular Connector Receptacle, Size 12, 10 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Inline Jack - 190324 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details