Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-26482 I MS3110F12-10P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3110F12-10P
MIL Spec Connector - MIL-DTL-26482 I MS3110F12-10P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 12, 10 Position, Wall; Military Specification Amphenol Aerospace - 96J9952 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 10 Position, Wall; Military Specification Amphenol Aerospace
96J9952
Circular Connector Receptacle, Size 12, 10 Position, Wall; Military Specification Amphenol Aerospace 96J9952
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3110F12-10P 96J9952
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle, Size 12, 10 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Circular Connector Accessories - BRD.2B.200.PCSG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
DIN 41612 - Z6555-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers