Amphenol Industrial Circular Connector Rcpt, Size 18, 11Pos, Wall; Military Specification Amphenol Industrial MS3110F-18-11P

Description
CIRCULAR CONNECTOR RCPT, SIZE 18, 11POS, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT, SIZE 18, 11POS, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 18, 11Pos, Wall; Military Specification Amphenol Industrial - 97H7753 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 18, 11Pos, Wall; Military Specification Amphenol Industrial
97H7753
Circular Connector Rcpt, Size 18, 11Pos, Wall; Military Specification Amphenol Industrial 97H7753
CIRCULAR CONNECTOR RCPT, SIZE 18, 11POS, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 18, 11POS, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97H7753
Product Name Circular Connector Rcpt, Size 18, 11Pos, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 102S02 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
TNC (F) B/H St. Connector for 1.13mm Cable - ET-TFS-BH-5 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details