Amphenol Industrial Circular Connector Rcpt, Size 16, 23Pos, Wall; Connector Type Amphenol Industrial MS3110F-16-23S

Description
CIRCULAR CONNECTOR RCPT, SIZE 16, 23POS, WALL; Connector Type:Circular Military; Series:MS3110; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:16 RoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT, SIZE 16, 23POS, WALL; Connector Type:Circular Military; Series:MS3110; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:16 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 16, 23Pos, Wall; Connector Type Amphenol Industrial - 90J0276 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 16, 23Pos, Wall; Connector Type Amphenol Industrial
90J0276
Circular Connector Rcpt, Size 16, 23Pos, Wall; Connector Type Amphenol Industrial 90J0276
CIRCULAR CONNECTOR RCPT, SIZE 16, 23POS, WALL; Connector Type:Circular Military; Series:MS3110; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:16 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 16, 23POS, WALL; Connector Type:Circular Military; Series:MS3110; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:16 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90J0276
Product Name Circular Connector Rcpt, Size 16, 23Pos, Wall; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221T10V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
N (M) St. Connector for RG214 Cable - ET-NMS-48 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details