Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3110E22-41S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3110E22-41S
MIL Spec Connector - MIL-DTL-26482 I MS3110E22-41S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 22, 41Pos, Wall; Military Specification Amphenol Industrial - 90J0265 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 22, 41Pos, Wall; Military Specification Amphenol Industrial
90J0265
Circular Connector Rcpt, Size 22, 41Pos, Wall; Military Specification Amphenol Industrial 90J0265
CIRCULAR CONNECTOR RCPT, SIZE 22, 41POS, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 22, 41POS, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3110E22-41S 90J0265
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 22, 41Pos, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details