Amphenol Industrial Circular Connector Rcpt, Size 18, 30Pos, Wall; Military Specification Amphenol Industrial MS3110E18-30S

Description
CIRCULAR CONNECTOR RCPT, SIZE 18, 30POS, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Socket; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT, SIZE 18, 30POS, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Socket; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 18, 30Pos, Wall; Military Specification Amphenol Industrial - 90J0250 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 18, 30Pos, Wall; Military Specification Amphenol Industrial
90J0250
Circular Connector Rcpt, Size 18, 30Pos, Wall; Military Specification Amphenol Industrial 90J0250
CIRCULAR CONNECTOR RCPT, SIZE 18, 30POS, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 18, 30POS, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90J0250
Product Name Circular Connector Rcpt, Size 18, 30Pos, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details