Amphenol Industrial Circular Connector Receptacle, Size 12, 10 Position, Wall; Military Specification Amphenol Industrial MS3110E-12-10P

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 12, 10 Position, Wall; Military Specification Amphenol Industrial - 92H4978 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 10 Position, Wall; Military Specification Amphenol Industrial
92H4978
Circular Connector Receptacle, Size 12, 10 Position, Wall; Military Specification Amphenol Industrial 92H4978
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92H4978
Product Name Circular Connector Receptacle, Size 12, 10 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-EAG.2K.542.CLL-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 5.0 amps
View Details
2 suppliers