Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3108E32-8P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108E32-8P
MIL Spec Connector - MIL-DTL 5015, I MS3108E32-8P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108E32-8P
MIL Spec Connector - MIL-DTL 5015, I MS3108E32-8P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3108E32-8P - PEI-Genesis
Philadelphia, PA, United States
ER 30C 24#16 6#12 PIN PLUG

ER 30C 24#16 6#12 PIN PLUG

Buy Now
Circular Connector Plug Size 32, 30 Position, Cable; Military Specification Amphenol Industrial - 60K6538 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 30 Position, Cable; Military Specification Amphenol Industrial
60K6538
Circular Connector Plug Size 32, 30 Position, Cable; Military Specification Amphenol Industrial 60K6538
CIRCULAR CONNECTOR PLUG SIZE 32, 30 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 30 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3108E32-8P Amphenol MS3108E32-8P 60K6538
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 32, 30 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated & Metal Phone Plug - 885 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
D-Sub, D-Shaped Connector Adapters - 2262-A40829-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Ribbon Cable Connectors - 1658620-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
6 suppliers