Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3108E32-6P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108E32-6P
MIL Spec Connector - MIL-DTL 5015, I MS3108E32-6P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108E32-6P
MIL Spec Connector - MIL-DTL 5015, I MS3108E32-6P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 32, 23 Position, Cable; Military Specification Amphenol Industrial - 49H4903 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 23 Position, Cable; Military Specification Amphenol Industrial
49H4903
Circular Connector Plug Size 32, 23 Position, Cable; Military Specification Amphenol Industrial 49H4903
CIRCULAR CONNECTOR PLUG SIZE 32, 23 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 23 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3108E32-6P 49H4903
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 32, 23 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2314103-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
PC Pin, Single Post Connectors - 36-1404-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details