Amphenol Industrial Circular Connector Assemblies MS3108E32-17S

Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-MS3108E32-17S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3108E32-17S-ND
Circular Connector Assemblies 339-MS3108E32-17S-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
MIL Spec Connector - MIL-DTL 5015, I - MS3108E32-17S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108E32-17S
MIL Spec Connector - MIL-DTL 5015, I MS3108E32-17S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108E32-17S
MIL Spec Connector - MIL-DTL 5015, I MS3108E32-17S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3108E32-17S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#4 SKT PLUG RTANG

ER 4C 4#4 SKT PLUG RTANG

Buy Now
Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Amphenol Industrial - 85H0592 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Amphenol Industrial
85H0592
Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Amphenol Industrial 85H0592
CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-MS3108E32-17S-ND MS3108E32-17S Amphenol MS3108E32-17S 85H0592
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data