Amphenol Industrial Circular Connector Plug, Size 28, 2 Position, Cable; Military Specification Amphenol Industrial MS3108E28-7S

Description
ER 2C 2#4 SKT PLUG RTANG
Request a Quote
Description
ER 2C 2#4 SKT PLUG RTANG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3108E28-7S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#4 SKT PLUG RTANG

ER 2C 2#4 SKT PLUG RTANG

Buy Now
Swedesboro, NJ, United States
ER 2C 2#4 SKT PLUG RTANG

ER 2C 2#4 SKT PLUG RTANG

Buy Now
Circular Connector Plug, Size 28, 2 Position, Cable; Military Specification Amphenol Industrial - 96J9921 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 2 Position, Cable; Military Specification Amphenol Industrial
96J9921
Circular Connector Plug, Size 28, 2 Position, Cable; Military Specification Amphenol Industrial 96J9921
CIRCULAR CONNECTOR PLUG, SIZE 28, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3108E28-7S MS3108E28-7S 96J9921
Product Name Circular Connector Plug, Size 28, 2 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details