Amphenol Industrial Circular Connector Assemblies MS3108E28-12S

Description
MIL-5015 MS/AC THREADED PLUG
Request a Quote Datasheet
Description
MIL-5015 MS/AC THREADED PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-MS3108E28-12S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3108E28-12S-ND
Circular Connector Assemblies 339-MS3108E28-12S-ND
MIL-5015 MS/AC THREADED PLUG

MIL-5015 MS/AC THREADED PLUG

Buy Now Datasheet
MIL Spec Connector - MIL-DTL 5015, I - MS3108E28-12S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108E28-12S
MIL Spec Connector - MIL-DTL 5015, I MS3108E28-12S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108E28-12S
MIL Spec Connector - MIL-DTL 5015, I MS3108E28-12S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3108E28-12S - PEI-Genesis
Philadelphia, PA, United States
ER 26C 26#16 SKT PLUG RTANG

ER 26C 26#16 SKT PLUG RTANG

Buy Now
Circular Connector Plug Size 28, 26 Position, Cable; Military Specification Amphenol Industrial - 96J9915 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 26 Position, Cable; Military Specification Amphenol Industrial
96J9915
Circular Connector Plug Size 28, 26 Position, Cable; Military Specification Amphenol Industrial 96J9915
CIRCULAR CONNECTOR PLUG SIZE 28, 26 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 26 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Contact Plating:SilverRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-MS3108E28-12S-ND MS3108E28-12S Amphenol MS3108E28-12S 96J9915
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 26 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190401 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details