Amphenol Industrial Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial MS3108E28-11PZ

Description
ER 22C 18#16 4#12 PIN PLUG
Request a Quote
Description
ER 22C 18#16 4#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3108E28-11PZ - PEI-Genesis
Philadelphia, PA, United States
ER 22C 18#16 4#12 PIN PLUG

ER 22C 18#16 4#12 PIN PLUG

Buy Now
Swedesboro, NJ, United States
ER 22C 18#16 4#12 PIN PLUG

ER 22C 18#16 4#12 PIN PLUG

Buy Now
Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial - 19M7768 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial
19M7768
Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial 19M7768
CIRCULAR CONNECTOR PLUG SIZE 28, 22 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 22 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3108E28-11PZ MS3108E28-11PZ 19M7768
Product Name Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11510-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details