Amphenol Industrial Circular Connector Plug, Size 22, 1 Position, Cable; Military Specification Amphenol Industrial MS3108E22-7S

Description
CIRCULAR CONNECTOR PLUG, SIZE 22, 1 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 22, 1 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 22, 1 Position, Cable, is designed to meet military specifications, specifically MIL-DTL-5015. It features a right-angle plug shell style and is equipped with one solder socket contact. The connector utilizes a threaded coupling style for secure connections. The product is not RoHS compliant. This connector is suitable for applications requiring robust and reliable connectivity in demanding environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 22, 1 Position, Cable, is designed to meet military specifications, specifically MIL-DTL-5015. It features a right-angle plug shell style and is equipped with one solder socket contact. The connector utilizes a threaded coupling style for secure connections. The product is not RoHS compliant. This connector is suitable for applications requiring robust and reliable connectivity in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 22, 1 Position, Cable; Military Specification Amphenol Industrial - 25K7868 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 1 Position, Cable; Military Specification Amphenol Industrial
25K7868
Circular Connector Plug, Size 22, 1 Position, Cable; Military Specification Amphenol Industrial 25K7868
CIRCULAR CONNECTOR PLUG, SIZE 22, 1 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 1 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K7868
Product Name Circular Connector Plug, Size 22, 1 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASM - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details