Amphenol Industrial Circular Connector Plug, Size 22, 9 Position, Cable; Military Specification Amphenol Industrial MS3108E22-20P

Description
ER 9C 9#16 PIN PLUG RTANG
Request a Quote
Description
ER 9C 9#16 PIN PLUG RTANG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3108E22-20P - PEI-Genesis
Philadelphia, PA, United States
ER 9C 9#16 PIN PLUG RTANG

ER 9C 9#16 PIN PLUG RTANG

Buy Now
Circular Connector Plug, Size 22, 9 Position, Cable; Military Specification Amphenol Industrial - 25K7858 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 9 Position, Cable; Military Specification Amphenol Industrial
25K7858
Circular Connector Plug, Size 22, 9 Position, Cable; Military Specification Amphenol Industrial 25K7858
CIRCULAR CONNECTOR PLUG, SIZE 22, 9 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 9 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3108E22-20P 25K7858
Product Name Circular Connector Plug, Size 22, 9 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9302 R/B - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line), Right Angle
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
SMA (F) BH St. Connector for RG58 Cable - ET-SFS-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details