Amphenol Industrial Circular Connector Plug Size 22, 14 Position, Cable; Military Specification Amphenol Industrial MS3108E22-19PW

Description
ER 14C 14#16 PIN PLUG
Request a Quote
Description
ER 14C 14#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3108E22-19PW - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 PIN PLUG

ER 14C 14#16 PIN PLUG

Buy Now
Circular Connector Plug Size 22, 14 Position, Cable; Military Specification Amphenol Industrial - 79K8280 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 14 Position, Cable; Military Specification Amphenol Industrial
79K8280
Circular Connector Plug Size 22, 14 Position, Cable; Military Specification Amphenol Industrial 79K8280
CIRCULAR CONNECTOR PLUG SIZE 22, 14 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 14 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3108E22-19PW 79K8280
Product Name Circular Connector Plug Size 22, 14 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Connector, N 90° Plug - 190411 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details