Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3108E20-8P

Description
ER 6C 4#16 2#8 PIN PLUG RTANG
Request a Quote
Description
ER 6C 4#16 2#8 PIN PLUG RTANG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3108E20-8P - PEI-Genesis
Philadelphia, PA, United States
ER 6C 4#16 2#8 PIN PLUG RTANG

ER 6C 4#16 2#8 PIN PLUG RTANG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108E20-8P
MIL Spec Connector - MIL-DTL 5015, I MS3108E20-8P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108E20-8P
MIL Spec Connector - MIL-DTL 5015, I MS3108E20-8P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 20, 6 Position, Cable; Military Specification Amphenol Industrial - 96J9912 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 6 Position, Cable; Military Specification Amphenol Industrial
96J9912
Circular Connector Plug, Size 20, 6 Position, Cable; Military Specification Amphenol Industrial 96J9912
CIRCULAR CONNECTOR PLUG, SIZE 20, 6 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 6 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3108E20-8P MS3108E20-8P 96J9912
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 20, 6 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
All Metal Banana Jack - 916 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
BiLobe® Connectors - Standards -Type Single Row - A55000-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details