Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3108E20-7S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108E20-7S
MIL Spec Connector - MIL-DTL 5015, I MS3108E20-7S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108E20-7S
MIL Spec Connector - MIL-DTL 5015, I MS3108E20-7S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3108E20-7S - PEI-Genesis
Philadelphia, PA, United States
ER 8C 8#16 SKT PLUG RTANG

ER 8C 8#16 SKT PLUG RTANG

Buy Now
Circular Connector Plug, Size 20, 8 Position, Cable; Military Specification Amphenol Industrial - 96J9911 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 8 Position, Cable; Military Specification Amphenol Industrial
96J9911
Circular Connector Plug, Size 20, 8 Position, Cable; Military Specification Amphenol Industrial 96J9911
CIRCULAR CONNECTOR PLUG, SIZE 20, 8 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 8 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3108E20-7S Amphenol MS3108E20-7S 96J9911
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 20, 8 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1771/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details