Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3108E18-12S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108E18-12S
MIL Spec Connector - MIL-DTL 5015, I MS3108E18-12S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108E18-12S
MIL Spec Connector - MIL-DTL 5015, I MS3108E18-12S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 339-MS3108E18-12S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3108E18-12S-ND
Circular Connector Assemblies 339-MS3108E18-12S-ND
MIL-5015 MS/AC THREADED PLUG

MIL-5015 MS/AC THREADED PLUG

Buy Now Datasheet
 - Amphenol MS3108E18-12S - PEI-Genesis
Philadelphia, PA, United States
ER 6C 6#16 SKT PLUG RTANG

ER 6C 6#16 SKT PLUG RTANG

Buy Now
Circular Connector Plug, Size 18, 6 Position, Cable; Military Specification Amphenol Industrial - 96J9885 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 6 Position, Cable; Military Specification Amphenol Industrial
96J9885
Circular Connector Plug, Size 18, 6 Position, Cable; Military Specification Amphenol Industrial 96J9885
CIRCULAR CONNECTOR PLUG, SIZE 18, 6 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 6 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3108E18-12S 339-MS3108E18-12S-ND Amphenol MS3108E18-12S 96J9885
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Circular Connector Plug, Size 18, 6 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
View Details