Amphenol Industrial Circular Connector Plug, Size 18, 5 Position, Cable; Military Specification Amphenol Industrial MS3108E18-11SX

Description
ER 5C 5#12 SKT PLUG RTANG
Request a Quote
Description
ER 5C 5#12 SKT PLUG RTANG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 5C 5#12 SKT PLUG RTANG

ER 5C 5#12 SKT PLUG RTANG

Buy Now
 - Amphenol MS3108E18-11SX - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#12 SKT PLUG RTANG

ER 5C 5#12 SKT PLUG RTANG

Buy Now
Circular Connector Plug, Size 18, 5 Position, Cable; Military Specification Amphenol Industrial - 96J9884 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 5 Position, Cable; Military Specification Amphenol Industrial
96J9884
Circular Connector Plug, Size 18, 5 Position, Cable; Military Specification Amphenol Industrial 96J9884
CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3108E18-11SX Amphenol MS3108E18-11SX 96J9884
Product Name Circular Connector Plug, Size 18, 5 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 111009 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details