Amphenol Industrial Circular Connector Plug Size 28, 37 Position, Cable; Military Specification Amphenol Industrial MS3108B28-21SZ

Description
CIRCULAR CONNECTOR PLUG SIZE 28, 37 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Contact Plating:SilverRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 28, 37 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Contact Plating:SilverRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 28, 37 Position, Cable; Military Specification Amphenol Industrial - 41J1754 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 37 Position, Cable; Military Specification Amphenol Industrial
41J1754
Circular Connector Plug Size 28, 37 Position, Cable; Military Specification Amphenol Industrial 41J1754
CIRCULAR CONNECTOR PLUG SIZE 28, 37 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 37 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Contact Plating:SilverRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41J1754
Product Name Circular Connector Plug Size 28, 37 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details