Amphenol Industrial Circular Connector Plug, Size 24, 8 Position, Cable; Military Specification Amphenol Industrial MS3108B24-6S

Description
CIRCULAR CONNECTOR PLUG, SIZE 24, 8 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 24, 8 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 24, 8 Position, Cable; Military Specification Amphenol Industrial - 96J9825 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 8 Position, Cable; Military Specification Amphenol Industrial
96J9825
Circular Connector Plug, Size 24, 8 Position, Cable; Military Specification Amphenol Industrial 96J9825
CIRCULAR CONNECTOR PLUG, SIZE 24, 8 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 8 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J9825
Product Name Circular Connector Plug, Size 24, 8 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products