Amphenol Industrial Circular Connector Plug Size 24, 16 Position, Cable; Military Specification Amphenol Industrial MS3108B24-5SX

Description
CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Contact Plating:SilverRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Contact Plating:SilverRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 24, 16 Position, Cable; Military Specification Amphenol Industrial - 96J9822 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 16 Position, Cable; Military Specification Amphenol Industrial
96J9822
Circular Connector Plug Size 24, 16 Position, Cable; Military Specification Amphenol Industrial 96J9822
CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Contact Plating:SilverRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J9822
Product Name Circular Connector Plug Size 24, 16 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Subminiature Phone Plug - 831 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
D-Sub, D-Shaped Connector Accessories - 2262-A42031-037-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details