Amphenol Industrial Circular Connector Plug Size 24, 24 Position, Cable; Military Specification Amphenol Industrial MS3108B24-28SZ

Description
CIRCULAR CONNECTOR PLUG SIZE 24, 24 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Contact Plating:SilverRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 24, 24 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Contact Plating:SilverRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 24, 24 Position, Cable; Military Specification Amphenol Industrial - 40M1119 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 24 Position, Cable; Military Specification Amphenol Industrial
40M1119
Circular Connector Plug Size 24, 24 Position, Cable; Military Specification Amphenol Industrial 40M1119
CIRCULAR CONNECTOR PLUG SIZE 24, 24 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 24 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Contact Plating:SilverRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40M1119
Product Name Circular Connector Plug Size 24, 24 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details