Amphenol Industrial Circular Connector Plug Size 18, 10 Position, Cable; Military Specification Amphenol Industrial MS3108B18-1SY

Description
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Contact Plating:SilverRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Contact Plating:SilverRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 18, 10 Position, Cable; Military Specification Amphenol Industrial - 96J9730 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 10 Position, Cable; Military Specification Amphenol Industrial
96J9730
Circular Connector Plug Size 18, 10 Position, Cable; Military Specification Amphenol Industrial 96J9730
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Contact Plating:SilverRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J9730
Product Name Circular Connector Plug Size 18, 10 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50019-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Module connector - PAML-MK-186-HP3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details