Amphenol Industrial Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Amphenol Industrial MS3108B14S-1S

Description
CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Amphenol Industrial - 96J9701 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Amphenol Industrial
96J9701
Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Amphenol Industrial 96J9701
CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J9701
Product Name Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
SATA - 10017660-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Specs
Connector Type Military Connector
View Details