Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3108A36-6P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3108A36-6P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A36-6P
MIL Spec Connector - MIL-DTL 5015, I MS3108A36-6P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A36-6P
MIL Spec Connector - MIL-DTL 5015, I MS3108A36-6P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 36, 6 Position, Cable; Military Specification Amphenol Industrial - 28M3265 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 36, 6 Position, Cable; Military Specification Amphenol Industrial
28M3265
Circular Connector Plug, Size 36, 6 Position, Cable; Military Specification Amphenol Industrial 28M3265
CIRCULAR CONNECTOR PLUG, SIZE 36, 6 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 36, 6 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3108A36-6P 28M3265
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 36, 6 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1368-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
3 suppliers