CONNECTOR
CONNECTOR
MIL Series Connector, 4 Contact(s), Aluminum Alloy, Female, Solder Terminal, Plug, Product overview: MS3108A32-17S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3108A32-17S can be used for catalog matching and distributor lookup.
ER 4C 4#4 SKT PLUG
Win Source Part Number: 970049-MS3108A32-17S
Category: Connectors, Interconnects>Circul
Series: MIL-5015 Type
Number of Positions: 4
Color: Olive Drab
Features: Coupling Nut
Connector Type: Plug, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Applications: Marine, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 32-17
Contact Finish - Mating: Silver
Mounting Type: Free Hanging (In-Line), Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: U61-168832-17S,61-16
Base Product Number: MS3108A32
RoHS Status: RoHS non-compliant
Primary Material: Metal
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | PEI-Genesis | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3108A32-17S | 436-MS3108A32-17S | Amphenol MS3108A32-17S | 970049-MS3108A32-17S | 76J4512 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Electronic Connector | Connectors, Interconnects - Circular Connectors | Plug Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector |