Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3108A28-2P

Description
ER 14C 12#16 2#12 PIN PLUG
Request a Quote
Description
ER 14C 12#16 2#12 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 28, 14 Position, Cable, part number 96J9682, is designed to meet military specifications under MIL-DTL-5015. This connector features a right-angle plug configuration and includes 14 solder pin contacts. It utilizes a threaded coupling style for secure connections. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for applications that demand reliable performance in harsh environments, typical of military and industrial settings.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 28, 14 Position, Cable, part number 96J9682, is designed to meet military specifications under MIL-DTL-5015. This connector features a right-angle plug configuration and includes 14 solder pin contacts. It utilizes a threaded coupling style for secure connections. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for applications that demand reliable performance in harsh environments, typical of military and industrial settings.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3108A28-2P - PEI-Genesis
Philadelphia, PA, United States
ER 14C 12#16 2#12 PIN PLUG

ER 14C 12#16 2#12 PIN PLUG

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3108A28-2P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A28-2P
MIL Spec Connector - MIL-DTL 5015, I MS3108A28-2P
CONNECTOR

CONNECTOR

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3108A28-2P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A28-2P
MIL Spec Connector - MIL-DTL 5015, I MS3108A28-2P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 28, 14 Position, Cable; Military Specification Amphenol Industrial - 96J9682 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 14 Position, Cable; Military Specification Amphenol Industrial
96J9682
Circular Connector Plug Size 28, 14 Position, Cable; Military Specification Amphenol Industrial 96J9682
CIRCULAR CONNECTOR PLUG SIZE 28, 14 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 14 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3108A28-2P MS3108A28-2P 96J9682
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 14 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V26F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
N Male To N Female Right Angled Adapter - ET-NMS-NFRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details