Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3108A28-20P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A28-20P
MIL Spec Connector - MIL-DTL 5015, I MS3108A28-20P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A28-20P
MIL Spec Connector - MIL-DTL 5015, I MS3108A28-20P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3108A28-20P - PEI-Genesis
Philadelphia, PA, United States
ER 14C 4#16 10#12 PIN PLUG RTA

ER 14C 4#16 10#12 PIN PLUG RTA

Buy Now
Circular Connector Plug Size 28, 14 Position, Cable; Military Specification Amphenol Industrial - 94C1070 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 14 Position, Cable; Military Specification Amphenol Industrial
94C1070
Circular Connector Plug Size 28, 14 Position, Cable; Military Specification Amphenol Industrial 94C1070
CIRCULAR CONNECTOR PLUG SIZE 28, 14 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 14 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 14, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial - 75X3289 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 14, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial
75X3289
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 14, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial 75X3289
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 14, Pin, Solder, Cable Mount RoHS Compliant: No

Circular Connector, MIL-C-5015 Series (VG95234), Plug, 14, Pin, Solder, Cable Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3108A28-20P Amphenol MS3108A28-20P 94C1070 75X3289
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 14 Position, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 14, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 78 Degrees
Termination Crimp
View Details