Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3108A28-15P

Description
ER 35C 35#16 PIN PLUG RTANG
Request a Quote Datasheet
Description
ER 35C 35#16 PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3108A28-15P - PEI-Genesis
Philadelphia, PA, United States
ER 35C 35#16 PIN PLUG RTANG

ER 35C 35#16 PIN PLUG RTANG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A28-15P
MIL Spec Connector - MIL-DTL 5015, I MS3108A28-15P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A28-15P
MIL Spec Connector - MIL-DTL 5015, I MS3108A28-15P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 28, 35 Position, Cable; Military Specification Amphenol Industrial - 96J9675 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 35 Position, Cable; Military Specification Amphenol Industrial
96J9675
Circular Connector Plug Size 28, 35 Position, Cable; Military Specification Amphenol Industrial 96J9675
CIRCULAR CONNECTOR PLUG SIZE 28, 35 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 35 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3108A28-15P MS3108A28-15P 96J9675
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 35 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details