Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3108A28-11P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A28-11P
MIL Spec Connector - MIL-DTL 5015, I MS3108A28-11P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A28-11P
MIL Spec Connector - MIL-DTL 5015, I MS3108A28-11P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3108A28-11P - PEI-Genesis
Philadelphia, PA, United States
ER 22C 18#16 4#12 PIN PLUG RTA

ER 22C 18#16 4#12 PIN PLUG RTA

Buy Now
Circular Connector Assemblies - 339-MS3108A28-11P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3108A28-11P-ND
Circular Connector Assemblies 339-MS3108A28-11P-ND
MIL-5015 MS/AC THREADED PLUG

MIL-5015 MS/AC THREADED PLUG

Buy Now Datasheet
Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial - 96J9667 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial
96J9667
Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial 96J9667
CIRCULAR CONNECTOR PLUG SIZE 28, 22 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 22 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial - 75X3273 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
75X3273
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial 75X3273
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3108A28-11P Amphenol MS3108A28-11P 339-MS3108A28-11P-ND 96J9667 75X3273
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details