Amphenol Industrial Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial MS3108A28-11P-RES

Description
ER 22C 18#16 4#12 PIN PLUG RTA
Request a Quote
Description
ER 22C 18#16 4#12 PIN PLUG RTA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3108A28-11P-RES - PEI-Genesis
Philadelphia, PA, United States
ER 22C 18#16 4#12 PIN PLUG RTA

ER 22C 18#16 4#12 PIN PLUG RTA

Buy Now
Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial - 91H3640 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial
91H3640
Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial 91H3640
CIRCULAR CONNECTOR PLUG SIZE 28, 22 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 22 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3108A28-11P-RES 91H3640
Product Name Circular Connector Plug Size 28, 22 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22003-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Multi-pin plug socket - NECA-S1G9-P9-MP3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 22 to 26 volts
View Details
2 suppliers
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details