Amphenol Industrial Circular Connector Plug Size 24, 11 Position, Cable; Military Specification Amphenol Industrial MS3108A24-20P

Description
ER 11C 9#16 2#12 PIN PLUG
Request a Quote Datasheet
Description
ER 11C 9#16 2#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 11C 9#16 2#12 PIN PLUG

ER 11C 9#16 2#12 PIN PLUG

Buy Now
 - Amphenol MS3108A24-20P - PEI-Genesis
Philadelphia, PA, United States
ER 11C 9#16 2#12 PIN PLUG

ER 11C 9#16 2#12 PIN PLUG

Buy Now
Circular Connector Plug Size 24, 11 Position, Cable; Military Specification Amphenol Industrial - 96J9658 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 11 Position, Cable; Military Specification Amphenol Industrial
96J9658
Circular Connector Plug Size 24, 11 Position, Cable; Military Specification Amphenol Industrial 96J9658
CIRCULAR CONNECTOR PLUG SIZE 24, 11 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 11 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 11, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial - 75X3251 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 11, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial
75X3251
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 11, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial 75X3251
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 11, Pin, Solder, Cable Mount RoHS Compliant: No

Circular Connector, MIL-C-5015 Series (VG95234), Plug, 11, Pin, Solder, Cable Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3108A24-20P Amphenol MS3108A24-20P 96J9658 75X3251
Product Name Circular Connector Plug Size 24, 11 Position, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 11, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190329 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details