Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3108A22-23P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A22-23P
MIL Spec Connector - MIL-DTL 5015, I MS3108A22-23P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A22-23P
MIL Spec Connector - MIL-DTL 5015, I MS3108A22-23P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3108A22-23P - PEI-Genesis
Philadelphia, PA, United States
ER 8C 8#12 PIN PLUG

ER 8C 8#12 PIN PLUG

Buy Now
Circular Connector Plug, Size 22, 8 Position, Cable; Military Specification Amphenol Industrial - 96J9642 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 8 Position, Cable; Military Specification Amphenol Industrial
96J9642
Circular Connector Plug, Size 22, 8 Position, Cable; Military Specification Amphenol Industrial 96J9642
CIRCULAR CONNECTOR PLUG, SIZE 22, 8 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 8 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Amphenol Industrial - 76J4391 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Amphenol Industrial
76J4391
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Amphenol Industrial 76J4391
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3108A22-23P Amphenol MS3108A22-23P 96J9642 76J4391
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 22, 8 Position, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details