Amphenol Industrial Circular Connector Assemblies MS3108A22-22S

Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-MS3108A22-22S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3108A22-22S-ND
Circular Connector Assemblies 339-MS3108A22-22S-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
MIL Spec Connector - MIL-DTL 5015, I - MS3108A22-22S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A22-22S
MIL Spec Connector - MIL-DTL 5015, I MS3108A22-22S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A22-22S
MIL Spec Connector - MIL-DTL 5015, I MS3108A22-22S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3108A22-22S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 SKT PLUG

ER 4C 4#8 SKT PLUG

Buy Now
Circular Connector Plug, Size 22, 4 Position, Cable; Military Specification Amphenol Industrial - 96J9640 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 4 Position, Cable; Military Specification Amphenol Industrial
96J9640
Circular Connector Plug, Size 22, 4 Position, Cable; Military Specification Amphenol Industrial 96J9640
CIRCULAR CONNECTOR PLUG, SIZE 22, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 4, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial - 75X3222 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 4, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial
75X3222
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 4, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial 75X3222
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 4, Socket, Solder, Cable Mount RoHS Compliant: No

Circular Connector, MIL-C-5015 Series (VG95234), Plug, 4, Socket, Solder, Cable Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-MS3108A22-22S-ND MS3108A22-22S Amphenol MS3108A22-22S 96J9640 75X3222
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 22, 4 Position, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 4, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
All Metal Banana Jack - 916 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22050-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Standard Circular Connectors - 1-293469-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 400 volts
View Details