Amphenol Industrial Circular Connector Plug Size 20, 17 Position, Cable; Military Specification Amphenol Industrial MS3108A20-29PW

Description
ER 17C 17#16 PIN PLUG
Request a Quote
Description
ER 17C 17#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3108A20-29PW - PEI-Genesis
Philadelphia, PA, United States
ER 17C 17#16 PIN PLUG

ER 17C 17#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
ER 17C 17#16 PIN PLUG

ER 17C 17#16 PIN PLUG

Buy Now
Circular Connector Plug Size 20, 17 Position, Cable; Military Specification Amphenol Industrial - 96J9610 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 17 Position, Cable; Military Specification Amphenol Industrial
96J9610
Circular Connector Plug Size 20, 17 Position, Cable; Military Specification Amphenol Industrial 96J9610
CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3108A20-29PW MS3108A20-29PW 96J9610
Product Name Circular Connector Plug Size 20, 17 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1327-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details