Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3108A20-27SW

Description
ER 14C 14#16 SKT PLUG
Request a Quote
Description
ER 14C 14#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3108A20-27SW - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 SKT PLUG

ER 14C 14#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A20-27SW
MIL Spec Connector - MIL-DTL 5015, I MS3108A20-27SW
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Amphenol Industrial - 96J9609 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Amphenol Industrial
96J9609
Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Amphenol Industrial 96J9609
CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Contact Plating:SilverRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3108A20-27SW MS3108A20-27SW 96J9609
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Miniature Phone Plug - 830 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
D-Sub Connector Assemblies - 2262-A28400-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Standard Circular Connectors - 1-1589065-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details