Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3108A20-18P

Description
ER 9C 6#16,3#12 PIN PLUG
Request a Quote Datasheet
Description
ER 9C 6#16,3#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3108A20-18P - PEI-Genesis
Philadelphia, PA, United States
ER 9C 6#16,3#12 PIN PLUG

ER 9C 6#16,3#12 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A20-18P
MIL Spec Connector - MIL-DTL 5015, I MS3108A20-18P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A20-18P
MIL Spec Connector - MIL-DTL 5015, I MS3108A20-18P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A20-18P
MIL Spec Connector - MIL-DTL 5015, I MS3108A20-18P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 20, 9 Position, Cable; Military Specification Amphenol Industrial - 96J9605 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 9 Position, Cable; Military Specification Amphenol Industrial
96J9605
Circular Connector Plug, Size 20, 9 Position, Cable; Military Specification Amphenol Industrial 96J9605
CIRCULAR CONNECTOR PLUG, SIZE 20, 9 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 9 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 9, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial - 75X3174 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 9, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial
75X3174
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 9, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial 75X3174
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 9, Pin, Solder, Cable Mount RoHS Compliant: No

Circular Connector, MIL-C-5015 Series (VG95234), Plug, 9, Pin, Solder, Cable Mount RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Amphenol Industrial - 76J4323 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Amphenol Industrial
76J4323
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Amphenol Industrial 76J4323
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3108A20-18P MS3108A20-18P 96J9605 75X3174 76J4323
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 20, 9 Position, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 9, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details