Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3108A20-11P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A20-11P
MIL Spec Connector - MIL-DTL 5015, I MS3108A20-11P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A20-11P
MIL Spec Connector - MIL-DTL 5015, I MS3108A20-11P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 7C 7#12 PIN PLUG

ER 7C 7#12 PIN PLUG

Buy Now
 - Amphenol MS3108A20-11P - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#12 PIN PLUG

ER 7C 7#12 PIN PLUG

Buy Now
Circular Connector Plug Size 20, 13 Position, Cable; Military Specification Amphenol Industrial - 96J9599 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 13 Position, Cable; Military Specification Amphenol Industrial
96J9599
Circular Connector Plug Size 20, 13 Position, Cable; Military Specification Amphenol Industrial 96J9599
CIRCULAR CONNECTOR PLUG SIZE 20, 13 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:13Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 13 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:13Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 13, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial - 75X3165 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 13, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial
75X3165
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 13, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial 75X3165
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 13, Pin, Solder, Cable Mount RoHS Compliant: No

Circular Connector, MIL-C-5015 Series (VG95234), Plug, 13, Pin, Solder, Cable Mount RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Amphenol Industrial - 76J4311 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Amphenol Industrial
76J4311
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Amphenol Industrial 76J4311
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3108A20-11P MS3108A20-11P Amphenol MS3108A20-11P 96J9599 75X3165 76J4311
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 20, 13 Position, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 13, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNCA Jack-to-Jack Bulkhead Adapter (4 Jacks) (Hermetically Sealed) - 190063 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details