Amphenol Industrial Circular Connector Plug, Size 18, 7 Position, Cable; Military Specification Amphenol Industrial MS3108A18-9S-RES

Description
ER 7C 5#16 2#12 SKT PLUG RTANG
Request a Quote
Description
ER 7C 5#16 2#12 SKT PLUG RTANG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3108A18-9S-RES - PEI-Genesis
Philadelphia, PA, United States
ER 7C 5#16 2#12 SKT PLUG RTANG

ER 7C 5#16 2#12 SKT PLUG RTANG

Buy Now
Circular Connector Plug, Size 18, 7 Position, Cable; Military Specification Amphenol Industrial - 96J9598 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 7 Position, Cable; Military Specification Amphenol Industrial
96J9598
Circular Connector Plug, Size 18, 7 Position, Cable; Military Specification Amphenol Industrial 96J9598
CIRCULAR CONNECTOR PLUG, SIZE 18, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3108A18-9S-RES 96J9598
Product Name Circular Connector Plug, Size 18, 7 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details