Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted MS3108A16S-5P

Description
Solder Angle Plug, OD
Request a Quote Datasheet
Description
Solder Angle Plug, OD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - MS3108A16S-5P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
MS3108A16S-5P
Connectors Circlr,Industrial,Metal,Assembld/Kitted MS3108A16S-5P
Solder Angle Plug, OD

Solder Angle Plug, OD

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A16S-5P
MIL Spec Connector - MIL-DTL 5015, I MS3108A16S-5P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A16S-5P
MIL Spec Connector - MIL-DTL 5015, I MS3108A16S-5P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 339-MS3108A16S-5P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3108A16S-5P-ND
Circular Connector Assemblies 339-MS3108A16S-5P-ND
MIL-5015 MS/AC THREADED PLUG

MIL-5015 MS/AC THREADED PLUG

Buy Now Datasheet
Circular Connector Plug Size 16S, 3 Position, Cable; Military Specification Amphenol Industrial - 40M1112 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 3 Position, Cable; Military Specification Amphenol Industrial
40M1112
Circular Connector Plug Size 16S, 3 Position, Cable; Military Specification Amphenol Industrial 40M1112
CIRCULAR CONNECTOR PLUG SIZE 16S, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3108A16S-5P MS3108A16S-5P 339-MS3108A16S-5P-ND 40M1112
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Circular Connector Plug Size 16S, 3 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A29052-065TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details