Amphenol Industrial Connectors Circular, Industrial - Metal, Insert Only MS3108A14S-5P

Description
5015 Threaded Angle Plug Pin Contacts
Request a Quote Datasheet
Description
5015 Threaded Angle Plug Pin Contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Insert Only - MS3108A14S-5P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
MS3108A14S-5P
Connectors Circular, Industrial - Metal, Insert Only MS3108A14S-5P
5015 Threaded Angle Plug Pin Contacts

5015 Threaded Angle Plug Pin Contacts

Buy Now
Circular Connector Assemblies - 339-MS3108A14S-5P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3108A14S-5P-ND
Circular Connector Assemblies 339-MS3108A14S-5P-ND
MIL-5015 MS/AC THREADED PLUG

MIL-5015 MS/AC THREADED PLUG

Buy Now Datasheet
 - Amphenol MS3108A14S-5P - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#16S PIN PLUG

ER 5C 5#16S PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A14S-5P
MIL Spec Connector - MIL-DTL 5015, I MS3108A14S-5P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A14S-5P
MIL Spec Connector - MIL-DTL 5015, I MS3108A14S-5P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A14S-5P
MIL Spec Connector - MIL-DTL 5015, I MS3108A14S-5P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 14S, 5 Position, Cable; Military Specification Amphenol Industrial - 96J9563 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 5 Position, Cable; Military Specification Amphenol Industrial
96J9563
Circular Connector Plug Size 14S, 5 Position, Cable; Military Specification Amphenol Industrial 96J9563
CIRCULAR CONNECTOR PLUG SIZE 14S, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial - 75X3115 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
75X3115
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial 75X3115
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3108A14S-5P 339-MS3108A14S-5P-ND Amphenol MS3108A14S-5P MS3108A14S-5P 96J9563 75X3115
Product Name Connectors Circular, Industrial - Metal, Insert Only Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 14S, 5 Position, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Circular Connector Accessories - 1124-1178-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details