AMPHENOL INDUSTRIAL
MS3107B22-22P -- AB 4C 4#8 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Ab 4C 4#8 Pin Plug Amphenol Industrial
MS3107B22-22P
Description
AB 4C 4#8 PIN PLUG
Description
AB 4C 4#8 PIN PLUG
Suppliers
Ab 4C 4#8 Pin Plug Amphenol Industrial
89M2335
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
89M2335 |
|
Product Name
|
Ab 4C 4#8 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
4 suppliers