Amphenol Industrial Circular Connector Plug Size 22, 19 Position, Cable; Military Specification Amphenol Industrial MS3107A22-14S

Description
CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 22, 19 Position, Cable; Military Specification Amphenol Industrial - 92C3223 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 19 Position, Cable; Military Specification Amphenol Industrial
92C3223
Circular Connector Plug Size 22, 19 Position, Cable; Military Specification Amphenol Industrial 92C3223
CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Quick Disconnect Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92C3223
Product Name Circular Connector Plug Size 22, 19 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HARSH MRD - MRDAP03M15000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
3 suppliers
Wire to Board - 1920-1327-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details